Weller Machinery Company Desoldering Nozzle, 1.8X3.3X10.5Mm; For Use With Weller XDSL5.

Description
DESOLDERING NOZZLE, 1.8X3.3X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet
Description
DESOLDERING NOZZLE, 1.8X3.3X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 1.8X3.3X10.5Mm; For Use With Weller - 68Y6522 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 1.8X3.3X10.5Mm; For Use With Weller
68Y6522
Desoldering Nozzle, 1.8X3.3X10.5Mm; For Use With Weller 68Y6522
DESOLDERING NOZZLE, 1.8X3.3X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

DESOLDERING NOZZLE, 1.8X3.3X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6522
Product Name Desoldering Nozzle, 1.8X3.3X10.5Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details