Weller Machinery Company Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller XDS 6

Description
NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet
Description
NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller - 96W2057 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller
96W2057
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller 96W2057
NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA

NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA

Supplier's Site
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller - 92T2439 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller
92T2439
Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller 92T2439
NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

NOZZLE, 16.5MM, 0.7MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2057
Product Name Nozzle, 16.5Mm, 0.7Mm, Desoldering; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024529 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details