NOZZLE, 10.5MM, 1.4MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA
NOZZLE, 10.5MM, 1.4MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 96W2052 |
| Product Name | Nozzle, 10.5Mm, 1.4Mm, Desoldering; For Use With Weller |
| Process Capability | Desoldering |