Weller Machinery Company Rework Station, 3-Ch, 230V; Supply Voltage V Ac Weller WXR 3032

Description
REWORK STATION, 3-CH, 230V; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:600W; Kit Contents:WXR3 Rework Station, WXHAP200 Hot Air Iron, WXP65 Solder Iron, WXDV120 Desolder Iron, Safety Rest; Product Range:-; RoHS Compliant: Yes
Description
REWORK STATION, 3-CH, 230V; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:600W; Kit Contents:WXR3 Rework Station, WXHAP200 Hot Air Iron, WXP65 Solder Iron, WXDV120 Desolder Iron, Safety Rest; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 3-Ch, 230V; Supply Voltage V Ac Weller - 28AJ0192 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 3-Ch, 230V; Supply Voltage V Ac Weller
28AJ0192
Rework Station, 3-Ch, 230V; Supply Voltage V Ac Weller 28AJ0192
REWORK STATION, 3-CH, 230V; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:600W; Kit Contents:WXR3 Rework Station, WXHAP200 Hot Air Iron, WXP65 Solder Iron, WXDV120 Desolder Iron, Safety Rest; Product Range:-; RoHS Compliant: Yes

REWORK STATION, 3-CH, 230V; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:600W; Kit Contents:WXR3 Rework Station, WXHAP200 Hot Air Iron, WXP65 Solder Iron, WXDV120 Desolder Iron, Safety Rest; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 28AJ0192
Product Name Rework Station, 3-Ch, 230V; Supply Voltage V Ac Weller
Output Power Capability 600W
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
SX-100 Desoldering Tips - 1121-0575-P1 - PACE
Specs
Equipment Type SX-100 Desoldering Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
Agw Automatic Girth Welde - Agw Sub-arc - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details