Weller Machinery Company Wxp 200 Soldering Iron 200W; Supply Voltage Vac Weller WXP 200

Description
WXP 200 SOLDERING IRON 200W; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
WXP 200 SOLDERING IRON 200W; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wxp 200 Soldering Iron 200W; Supply Voltage Vac Weller - 39T0813 - Newark, An Avnet Company
Chicago, IL, United States
Wxp 200 Soldering Iron 200W; Supply Voltage Vac Weller
39T0813
Wxp 200 Soldering Iron 200W; Supply Voltage Vac Weller 39T0813
WXP 200 SOLDERING IRON 200W; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes

WXP 200 SOLDERING IRON 200W; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39T0813
Product Name Wxp 200 Soldering Iron 200W; Supply Voltage Vac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 115164 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Multioperator Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Thinline Weld Head - 90ADT - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details