Weller Machinery Company Rework Station, 200W, 230V; Supply Voltage V Ac Weller WXD 2020

Description
REWORK STATION, 200W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXP 120 Solder Iron, WXDP 120 Desolder Unit, Safety Rest; Product Range:Weller Rework Stations; Plug RoHS Compliant: Yes
Description
REWORK STATION, 200W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXP 120 Solder Iron, WXDP 120 Desolder Unit, Safety Rest; Product Range:Weller Rework Stations; Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 200W, 230V; Supply Voltage V Ac Weller - 37AJ9177 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 200W, 230V; Supply Voltage V Ac Weller
37AJ9177
Rework Station, 200W, 230V; Supply Voltage V Ac Weller 37AJ9177
REWORK STATION, 200W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXP 120 Solder Iron, WXDP 120 Desolder Unit, Safety Rest; Product Range:Weller Rework Stations; Plug RoHS Compliant: Yes

REWORK STATION, 200W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXP 120 Solder Iron, WXDP 120 Desolder Unit, Safety Rest; Product Range:Weller Rework Stations; Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 37AJ9177
Product Name Rework Station, 200W, 230V; Supply Voltage V Ac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details