Weller Machinery Company Rework Station, 255W, 230V; Supply Voltage V Ac Weller WXD 2010

Description
REWORK STATION, 255W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXDP120 Desoldering Iron, WDH70 Safety Rest; Product Range:Weller Rework Stations; Plug Type:EU, UK; RoHS Compliant: Yes
Description
REWORK STATION, 255W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXDP120 Desoldering Iron, WDH70 Safety Rest; Product Range:Weller Rework Stations; Plug Type:EU, UK; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 255W, 230V; Supply Voltage V Ac Weller - 37AJ9176 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 255W, 230V; Supply Voltage V Ac Weller
37AJ9176
Rework Station, 255W, 230V; Supply Voltage V Ac Weller 37AJ9176
REWORK STATION, 255W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXDP120 Desoldering Iron, WDH70 Safety Rest; Product Range:Weller Rework Stations; Plug Type:EU, UK; RoHS Compliant: Yes

REWORK STATION, 255W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXDP120 Desoldering Iron, WDH70 Safety Rest; Product Range:Weller Rework Stations; Plug Type:EU, UK; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 37AJ9176
Product Name Rework Station, 255W, 230V; Supply Voltage V Ac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Spot Welding Robotic End Effector - KUKA ready2_spot - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
Material Capability High Strength Steel, Aluminum and more
View Details
LOCTITE NC-AB WICK (Known as Multicore NC-AB No Clean desoldering wick) - 8799568166913 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details