Weller Machinery Company Soldering Station, 200W, 120V; Supply Voltage Vac Weller WX1012N

Description
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP65 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP65 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 200W, 120V; Supply Voltage Vac Weller - 53T5062 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 200W, 120V; Supply Voltage Vac Weller
53T5062
Soldering Station, 200W, 120V; Supply Voltage Vac Weller 53T5062
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP65 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes

SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP65 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 53T5062
Product Name Soldering Station, 200W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMK-12W2.E - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
150s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details