Weller Machinery Company Power Unit, 200W, 240V; Supply Voltage V Ac Weller WX 1

Description
POWER UNIT, 200W, 240V; Supply Voltage V AC:240V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Frequency:50Hz; Height:130mm; RoHS Compliant: Yes
Datasheet
Description
POWER UNIT, 200W, 240V; Supply Voltage V AC:240V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Frequency:50Hz; Height:130mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Unit, 200W, 240V; Supply Voltage V Ac Weller - 28AJ0185 - Newark, An Avnet Company
Chicago, IL, United States
Power Unit, 200W, 240V; Supply Voltage V Ac Weller
28AJ0185
Power Unit, 200W, 240V; Supply Voltage V Ac Weller 28AJ0185
POWER UNIT, 200W, 240V; Supply Voltage V AC:240V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Frequency:50Hz; Height:130mm; RoHS Compliant: Yes

POWER UNIT, 200W, 240V; Supply Voltage V AC:240V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Frequency:50Hz; Height:130mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 28AJ0185
Product Name Power Unit, 200W, 240V; Supply Voltage V Ac Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details