Weller Machinery Company Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller WT2010M

Description
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:230V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest; Product Range:Weller WT Series RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:230V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest; Product Range:Weller WT Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller - 68AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller
68AC7183
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller 68AC7183
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:230V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest; Product Range:Weller WT Series RoHS Compliant: NA

SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:230V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest; Product Range:Weller WT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68AC7183
Product Name Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller
Output Power Capability 150W
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
1900 XL Series LaserStar Industrial Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver Nitonol, Titanium, Platinum
View Details
High Force Weld Heads -  - Sunstone Engineering
Sunstone Engineering
Specs
Process Capability Welding
View Details