Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:90W; Kit Contents:WT1 Station, WS65 Iron, LTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 99Y9707 |
| Product Name | Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |