Weller Machinery Company Soldering Iron, Gas, 500+C; Ignition Type Weller WSTA3

Description
SOLDERING IRON, GAS, 500+C; Ignition Type:Manual Ignition; Run Time:3h; Heat Temperature Max:932°F; Product Range:-; Equivalent Power:25-60W; Features:Supplied with Tips WPT2 & WHC51& Storage Case RoHS Compliant: No
Description
SOLDERING IRON, GAS, 500+C; Ignition Type:Manual Ignition; Run Time:3h; Heat Temperature Max:932°F; Product Range:-; Equivalent Power:25-60W; Features:Supplied with Tips WPT2 & WHC51& Storage Case RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Weller Pyropen Professional Cordless Butane Soldering Iron is designed for portability and convenience, making it suitable for field service applications. It heats up quickly, reaching operational temperature in just 30 seconds. The soldering iron features a sturdy metal gas tank that provides approximately three hours of run time. Its temperature range is adjustable from 392°F to 932°F, accommodating various soldering tasks. The product supports 14 different tip combinations, including inactive hot air nozzles for low-temperature applications. It is refilled using standard butane lighter gas and comes with two supplied tips: WPT2 and WHC51. The product does not require cords, batteries, or cartridges, enhancing its usability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Weller Pyropen Professional Cordless Butane Soldering Iron is designed for portability and convenience, making it suitable for field service applications. It heats up quickly, reaching operational temperature in just 30 seconds. The soldering iron features a sturdy metal gas tank that provides approximately three hours of run time. Its temperature range is adjustable from 392°F to 932°F, accommodating various soldering tasks. The product supports 14 different tip combinations, including inactive hot air nozzles for low-temperature applications. It is refilled using standard butane lighter gas and comes with two supplied tips: WPT2 and WHC51. The product does not require cords, batteries, or cartridges, enhancing its usability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Gas, 500+C; Ignition Type Weller - 89F3425 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Gas, 500+C; Ignition Type Weller
89F3425
Soldering Iron, Gas, 500+C; Ignition Type Weller 89F3425
SOLDERING IRON, GAS, 500+C; Ignition Type:Manual Ignition; Run Time:3h; Heat Temperature Max:932°F; Product Range:-; Equivalent Power:25-60W; Features:Supplied with Tips WPT2 & WHC51& Storage Case RoHS Compliant: No

SOLDERING IRON, GAS, 500+C; Ignition Type:Manual Ignition; Run Time:3h; Heat Temperature Max:932°F; Product Range:-; Equivalent Power:25-60W; Features:Supplied with Tips WPT2 & WHC51& Storage Case RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 89F3425
Product Name Soldering Iron, Gas, 500+C; Ignition Type Weller
Output 932 F (500 C)
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 122202 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
7000 Series LaserStar Laser Welding System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver Nitonol, Titanium, Platinum
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details