Weller Machinery Company Soldering Iron, 80W, 24V; Supply Voltage Vac Weller WSP80N

Description
SOLDERING IRON, 80W, 24V; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:Silver Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 80W, 24V; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:Silver Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, 24V; Supply Voltage Vac Weller - 05H7116 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 24V; Supply Voltage Vac Weller
05H7116
Soldering Iron, 80W, 24V; Supply Voltage Vac Weller 05H7116
SOLDERING IRON, 80W, 24V; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:Silver Series; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 80W, 24V; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:Silver Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 05H7116
Product Name Soldering Iron, 80W, 24V; Supply Voltage Vac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Spot Welders -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Spot Welder; Cutting / Gouging Equipment; Welding
Material Capability Mild, Galvanized Or Stainless Steel
View Details
High Frequency Inverter Power Supply - HF2 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Brazing; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details