Weller Machinery Company Tools, Soldering Pencil; Supply Voltage Vac Weller WSP 150

Description
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:150W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; Length:12.4"; Power Rating:150W; Supply Voltage:24V; Tip Temperature:850°F RoHS Compliant: Yes
Datasheet
Description
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:150W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; Length:12.4"; Power Rating:150W; Supply Voltage:24V; Tip Temperature:850°F RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Soldering Pencil; Supply Voltage Vac Weller - 19M5231 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Soldering Pencil; Supply Voltage Vac Weller
19M5231
Tools, Soldering Pencil; Supply Voltage Vac Weller 19M5231
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:150W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; Length:12.4"; Power Rating:150W; Supply Voltage:24V; Tip Temperature:850°F RoHS Compliant: Yes

TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:150W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; Length:12.4"; Power Rating:150W; Supply Voltage:24V; Tip Temperature:850°F RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron, 150W, 24V; Supply Voltage V Ac Weller - 38AJ2314 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 150W, 24V; Supply Voltage V Ac Weller
38AJ2314
Soldering Iron, 150W, 24V; Supply Voltage V Ac Weller 38AJ2314
SOLDERING IRON, 150W, 24V; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

SOLDERING IRON, 150W, 24V; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 19M5231 38AJ2314
Product Name Tools, Soldering Pencil; Supply Voltage Vac Weller Soldering Iron, 150W, 24V; Supply Voltage V Ac Weller
Output Power Capability 150W 150W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1611963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Welding Machine 20 kHz - Standard 3000 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details
CD200SPM Micro Spot Resistance Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details