Weller Machinery Company Solder Pot, 80W, 450C; Temperature Max Weller WSB 80

Description
SOLDER POT, 80W, 450C; Temperature Max:450°C; Temperature Min:50°C; Output Power:-; Supply Voltage V AC:-; Supply Voltage V DC:24V; Product Range:-; SVHC:No SVHC (27-Jun-2018); Temperature Min:50°C RoHS Compliant: NA
Description
SOLDER POT, 80W, 450C; Temperature Max:450°C; Temperature Min:50°C; Output Power:-; Supply Voltage V AC:-; Supply Voltage V DC:24V; Product Range:-; SVHC:No SVHC (27-Jun-2018); Temperature Min:50°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Solder Pot, 80W, 450C; Temperature Max Weller - 31AJ9582 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot, 80W, 450C; Temperature Max Weller
31AJ9582
Solder Pot, 80W, 450C; Temperature Max Weller 31AJ9582
SOLDER POT, 80W, 450C; Temperature Max:450°C; Temperature Min:50°C; Output Power:-; Supply Voltage V AC:-; Supply Voltage V DC:24V; Product Range:-; SVHC:No SVHC (27-Jun-2018); Temperature Min:50°C RoHS Compliant: NA

SOLDER POT, 80W, 450C; Temperature Max:450°C; Temperature Min:50°C; Output Power:-; Supply Voltage V AC:-; Supply Voltage V DC:24V; Product Range:-; SVHC:No SVHC (27-Jun-2018); Temperature Min:50°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9582
Product Name Solder Pot, 80W, 450C; Temperature Max Weller
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Welders - 100086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 160 amps
View Details
Stud Welding Gun - PS-1K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Thermodes for Reflow Soldering & Bonding -  - AMADA Weld Tech
Specs
Equipment Type Complete System
Process Capability Reflow; Soldering Stations, Irons & Accessories
View Details