Weller Machinery Company Soldering Station, 80W, 230V, Uk; Supply Voltage V Ac Weller WS 81 UK

Description
SOLDERING STATION, 80W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:UK; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Description
SOLDERING STATION, 80W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:UK; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 80W, 230V, Uk; Supply Voltage V Ac Weller - 38AJ2313 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 80W, 230V, Uk; Supply Voltage V Ac Weller
38AJ2313
Soldering Station, 80W, 230V, Uk; Supply Voltage V Ac Weller 38AJ2313
SOLDERING STATION, 80W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:UK; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SOLDERING STATION, 80W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:UK; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2313
Product Name Soldering Station, 80W, 230V, Uk; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 2498661 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Thinline Weld Head - 89F - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
Max Amperage @ Duty Cycle 5 KVA
View Details