DIGITAL SELF-CONTAINED REWORK STATION; Supply Voltage VAC:120V; Heat Temperature Max:999°F; Output Power:400W; Kit Contents:Power Unit; Product Range:-; Plug Type:-; Flow Rate Max:1l/min; Flow Rate Min:15l/min; Height:4.02" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 55M4664 |
| Product Name | Digital Self-Contained Rework Station; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |