Weller Machinery Company Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller WR3000TAN

Description
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder Iron, Solder Tip & Tweezer w/ Tip Set, Safety Rest, Hot Air Pencil & Nozzle; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder Iron, Solder Tip & Tweezer w/ Tip Set, Safety Rest, Hot Air Pencil & Nozzle; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller - 31Y6689 - Newark, An Avnet Company
Chicago, IL, United States
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller
31Y6689
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller 31Y6689
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder Iron, Solder Tip & Tweezer w/ Tip Set, Safety Rest, Hot Air Pencil & Nozzle; Plug Type:-RoHS Compliant: Yes

REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder Iron, Solder Tip & Tweezer w/ Tip Set, Safety Rest, Hot Air Pencil & Nozzle; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31Y6689
Product Name Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024505 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
m2  Smart Plasmarc™ - 200 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; Arc
View Details