Weller Machinery Company Rework Station, 300W, 120V; Supply Voltage Vac Weller WR2000

Description
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°C; Output Power:300W; Kit Contents:WR2 Power Unit, HAP1 Hot Air Pencil, WDH30 Safety Rest, R04 Hot Air Nozzle; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°C; Output Power:300W; Kit Contents:WR2 Power Unit, HAP1 Hot Air Pencil, WDH30 Safety Rest, R04 Hot Air Nozzle; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 300W, 120V; Supply Voltage Vac Weller - 13T8161 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 300W, 120V; Supply Voltage Vac Weller
13T8161
Rework Station, 300W, 120V; Supply Voltage Vac Weller 13T8161
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°C; Output Power:300W; Kit Contents:WR2 Power Unit, HAP1 Hot Air Pencil, WDH30 Safety Rest, R04 Hot Air Nozzle; Product Range:-; Plug Type:US RoHS Compliant: Yes

REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°C; Output Power:300W; Kit Contents:WR2 Power Unit, HAP1 Hot Air Pencil, WDH30 Safety Rest, R04 Hot Air Nozzle; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13T8161
Product Name Rework Station, 300W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 300 - EFD Induction a.s.
Specs
Process Capability Welding
View Details