TIP, SOLDERING TOOL, TAPERED NEEDLE, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Tapered Needle; For Use With:Weller WSTA3 & WPA2 Pyropen Cordless Soldering Iron; Product Range:WPT Series; Tip / Nozzle Length:19.05mm RoHS Compliant: Yes
Soldering Iron Tip, Tapered Needle, 1 mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 52F5692 |
| Product Name | Tip, Soldering Tool, Tapered Needle, 1Mm; Tip / Nozzle Width Weller |