Weller Machinery Company Soldering Iron, 30W, 120V; Supply Voltage Vac Weller WLIR3012A

Description
SOLDERING IRON, 30W, 120V; Supply Voltage VAC:120V; Output Power:30W; Heat Temperature Max:400°C; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING IRON, 30W, 120V; Supply Voltage VAC:120V; Output Power:30W; Heat Temperature Max:400°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 30W, 120V; Supply Voltage Vac Weller - 64AJ2774 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 30W, 120V; Supply Voltage Vac Weller
64AJ2774
Soldering Iron, 30W, 120V; Supply Voltage Vac Weller 64AJ2774
SOLDERING IRON, 30W, 120V; Supply Voltage VAC:120V; Output Power:30W; Heat Temperature Max:400°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 30W, 120V; Supply Voltage VAC:120V; Output Power:30W; Heat Temperature Max:400°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64AJ2774
Product Name Soldering Iron, 30W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512632 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details