Weller Machinery Company Digital Pre-Heating Plate, 200W, 120V; Supply Voltage Vac Weller WHP 200

Description
DIGITAL PRE-HEATING PLATE, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Product Range:-; Plug Type:-; For Use With:Wellers WHS3000PS Hot-Air Station; Small Multilayered PCBs; Frequency:60Hz RoHS Compliant: NA
Datasheet
Description
DIGITAL PRE-HEATING PLATE, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Product Range:-; Plug Type:-; For Use With:Wellers WHS3000PS Hot-Air Station; Small Multilayered PCBs; Frequency:60Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pre-Heating Plate, 200W, 120V; Supply Voltage Vac Weller - 08P3662 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pre-Heating Plate, 200W, 120V; Supply Voltage Vac Weller
08P3662
Digital Pre-Heating Plate, 200W, 120V; Supply Voltage Vac Weller 08P3662
DIGITAL PRE-HEATING PLATE, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Product Range:-; Plug Type:-; For Use With:Wellers WHS3000PS Hot-Air Station; Small Multilayered PCBs; Frequency:60Hz RoHS Compliant: NA

DIGITAL PRE-HEATING PLATE, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:200W; Product Range:-; Plug Type:-; For Use With:Wellers WHS3000PS Hot-Air Station; Small Multilayered PCBs; Frequency:60Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08P3662
Product Name Digital Pre-Heating Plate, 200W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Module Inverter DC TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details