Weller Machinery Company Zero Smog Volume Fume Extraction Station; Air Volume Weller WFE 2ES

Description
ZERO SMOG VOLUME FUME EXTRACTION STATION; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:115VA; Plug Type:EU, UK; Product Range:-; External Height:15.6"; External Width:12.6"; For Use With:650; Length:12.6" RoHS Compliant: NA
Datasheet
Description
ZERO SMOG VOLUME FUME EXTRACTION STATION; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:115VA; Plug Type:EU, UK; Product Range:-; External Height:15.6"; External Width:12.6"; For Use With:650; Length:12.6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Smog Volume Fume Extraction Station; Air Volume Weller - 65M6531 - Newark, An Avnet Company
Chicago, IL, United States
Zero Smog Volume Fume Extraction Station; Air Volume Weller
65M6531
Zero Smog Volume Fume Extraction Station; Air Volume Weller 65M6531
ZERO SMOG VOLUME FUME EXTRACTION STATION; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:115VA; Plug Type:EU, UK; Product Range:-; External Height:15.6"; External Width:12.6"; For Use With:650; Length:12.6" RoHS Compliant: NA

ZERO SMOG VOLUME FUME EXTRACTION STATION; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:115VA; Plug Type:EU, UK; Product Range:-; External Height:15.6"; External Width:12.6"; For Use With:650; Length:12.6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 65M6531
Product Name Zero Smog Volume Fume Extraction Station; Air Volume Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details