Weller Machinery Company Zero Smog Volume Fume Extraction Station Kit; Air Volume Weller WFE 2ES KIT1

Description
ZERO SMOG VOLUME FUME EXTRACTION STATION KIT; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:15VA; Plug Type:-; Product Range:-; External Height:15.6"; External Width:12.6"; Length:12.6"; Noise Rating:52dBA RoHS Compliant: NA
Datasheet
Description
ZERO SMOG VOLUME FUME EXTRACTION STATION KIT; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:15VA; Plug Type:-; Product Range:-; External Height:15.6"; External Width:12.6"; Length:12.6"; Noise Rating:52dBA RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Smog Volume Fume Extraction Station Kit; Air Volume Weller - 33R1939 - Newark, An Avnet Company
Chicago, IL, United States
Zero Smog Volume Fume Extraction Station Kit; Air Volume Weller
33R1939
Zero Smog Volume Fume Extraction Station Kit; Air Volume Weller 33R1939
ZERO SMOG VOLUME FUME EXTRACTION STATION KIT; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:15VA; Plug Type:-; Product Range:-; External Height:15.6"; External Width:12.6"; Length:12.6"; Noise Rating:52dBA RoHS Compliant: NA

ZERO SMOG VOLUME FUME EXTRACTION STATION KIT; Air Volume:220m³/h; Supply Voltage VAC:-; Power Rating:15VA; Plug Type:-; Product Range:-; External Height:15.6"; External Width:12.6"; Length:12.6"; Noise Rating:52dBA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33R1939
Product Name Zero Smog Volume Fume Extraction Station Kit; Air Volume Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details