Weller Machinery Company Digital Soldering Station, 50W, 240V; Supply Voltage Vac Weller WESD51D

Description
DIGITAL SOLDERING STATION, 50W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:850°F; Output Power:50W; Kit Contents:WESD51PU Power Unit, PES51 Solder Pencil, PH50 Solder Stand; Product Range:-; Plug Type:-; External Depth:114mmRoHS Compliant: No
Datasheet
Description
DIGITAL SOLDERING STATION, 50W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:850°F; Output Power:50W; Kit Contents:WESD51PU Power Unit, PES51 Solder Pencil, PH50 Solder Stand; Product Range:-; Plug Type:-; External Depth:114mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Soldering Station, 50W, 240V; Supply Voltage Vac Weller - 17H0846 - Newark, An Avnet Company
Chicago, IL, United States
Digital Soldering Station, 50W, 240V; Supply Voltage Vac Weller
17H0846
Digital Soldering Station, 50W, 240V; Supply Voltage Vac Weller 17H0846
DIGITAL SOLDERING STATION, 50W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:850°F; Output Power:50W; Kit Contents:WESD51PU Power Unit, PES51 Solder Pencil, PH50 Solder Stand; Product Range:-; Plug Type:-; External Depth:114mmRoHS Compliant: No

DIGITAL SOLDERING STATION, 50W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:850°F; Output Power:50W; Kit Contents:WESD51PU Power Unit, PES51 Solder Pencil, PH50 Solder Stand; Product Range:-; Plug Type:-; External Depth:114mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 17H0846
Product Name Digital Soldering Station, 50W, 240V; Supply Voltage Vac Weller
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details