SOLDERING STATION, 70W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:70W; Kit Contents:WE1 Station 120V, WEP70 Soldering Iron, PH70 Safety Rest w/Sponge, 0.062"/1.6MM ETA Tip, Screwdriver; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 45AC9886 |
| Product Name | Soldering Station, 70W, 120Vac; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |