DIGITAL HOT AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:100W; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 32H1784 |
| Product Name | Digital Hot Air Station, 122F-1022F; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |