Weller Machinery Company Soldering Tip, Conical/long, 0.38Mm; Tip / Nozzle Width Weller TETS

Description
SOLDERING TIP, CONICAL/LONG, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical, Long; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015" RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL/LONG, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical, Long; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical/long, 0.38Mm; Tip / Nozzle Width Weller - 51F3536 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical/long, 0.38Mm; Tip / Nozzle Width Weller
51F3536
Soldering Tip, Conical/long, 0.38Mm; Tip / Nozzle Width Weller 51F3536
SOLDERING TIP, CONICAL/LONG, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical, Long; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015" RoHS Compliant: Yes

SOLDERING TIP, CONICAL/LONG, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical, Long; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51F3536
Product Name Soldering Tip, Conical/long, 0.38Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 1513010 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
8700 Series FiberStar Integrator Kit Laser Welder -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys
View Details
High-Output Solid-State Welder - Weldac 350 - EFD Induction a.s.
Specs
Process Capability Welding
View Details