Weller Machinery Company Soldering Pencil W/exhaust Tube; Supply Voltage Vac Weller TC201FE

Description
SOLDERING PENCIL W/EXHAUST TUBE; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:426°C; Product Range:-; Plug Type:-; Features:Adjustable 3/16" diameter stainless steel exhaust tube on iron for fume extraction; ESD-Safe RoHS Compliant: Yes
Datasheet
Description
SOLDERING PENCIL W/EXHAUST TUBE; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:426°C; Product Range:-; Plug Type:-; Features:Adjustable 3/16" diameter stainless steel exhaust tube on iron for fume extraction; ESD-Safe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil W/exhaust Tube; Supply Voltage Vac Weller - 50F1819 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil W/exhaust Tube; Supply Voltage Vac Weller
50F1819
Soldering Pencil W/exhaust Tube; Supply Voltage Vac Weller 50F1819
SOLDERING PENCIL W/EXHAUST TUBE; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:426°C; Product Range:-; Plug Type:-; Features:Adjustable 3/16" diameter stainless steel exhaust tube on iron for fume extraction; ESD-Safe RoHS Compliant: Yes

SOLDERING PENCIL W/EXHAUST TUBE; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:426°C; Product Range:-; Plug Type:-; Features:Adjustable 3/16" diameter stainless steel exhaust tube on iron for fume extraction; ESD-Safe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50F1819
Product Name Soldering Pencil W/exhaust Tube; Supply Voltage Vac Weller
Output Power Capability 42W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 283420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details