Weller Machinery Company Soldering Tip, 45 Deg Chisel, 1.2Mm; Tip / Nozzle Width Weller T0054487499

Description
SOLDERING TIP, 45 DEG CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Chisel; For Use With:Weller WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 45 DEG CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Chisel; For Use With:Weller WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 45 Deg Chisel, 1.2Mm; Tip / Nozzle Width Weller - 12AC2727 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 45 Deg Chisel, 1.2Mm; Tip / Nozzle Width Weller
12AC2727
Soldering Tip, 45 Deg Chisel, 1.2Mm; Tip / Nozzle Width Weller 12AC2727
SOLDERING TIP, 45 DEG CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Chisel; For Use With:Weller WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

SOLDERING TIP, 45 DEG CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Chisel; For Use With:Weller WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 12AC2727
Product Name Soldering Tip, 45 Deg Chisel, 1.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Portable Welding Machine - MiniArc® 161LTS - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 115/120V_60Hz
View Details