Weller Machinery Company Soldering Pencil, 55W, 12V; Supply Voltage V Ac Weller T0052919299

Description
SOLDERING PENCIL, 55W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:454°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SOLDERING PENCIL, 55W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:454°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil, 55W, 12V; Supply Voltage V Ac Weller - 37AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil, 55W, 12V; Supply Voltage V Ac Weller
37AJ3464
Soldering Pencil, 55W, 12V; Supply Voltage V Ac Weller 37AJ3464
SOLDERING PENCIL, 55W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:454°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOLDERING PENCIL, 55W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:454°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 37AJ3464
Product Name Soldering Pencil, 55W, 12V; Supply Voltage V Ac Weller
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details