Weller Machinery Company Desoldering Nozzle, Bga, 35Mm X 35Mm; For Use With Weller T0051392599

Description
DESOLDERING NOZZLE, BGA, 35MM X 35MM; For Use With:Weller WTQB1000 Rework System; Tip / Nozzle Style:BGA; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:- RoHS Compliant: NA
Description
DESOLDERING NOZZLE, BGA, 35MM X 35MM; For Use With:Weller WTQB1000 Rework System; Tip / Nozzle Style:BGA; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Desoldering Nozzle, BGA, 35mm x 35mm is designed for use with the Weller WTQB1000 Rework System. This nozzle is specifically tailored for BGA (Ball Grid Array) components, facilitating efficient desoldering processes. With dimensions of 35mm in width and length, it is suitable for handling larger BGA components within the specified size range of the WTQB1000 system. The nozzle is part of a comprehensive range of accessories available for the WTQB1000, which enhances the versatility and functionality of the rework station. This product is essential for engineers looking to perform precise desoldering tasks on BGA components.

Datasheet Summary
Powered by GS/AI

The Desoldering Nozzle, BGA, 35mm x 35mm is designed for use with the Weller WTQB1000 Rework System. This nozzle is specifically tailored for BGA (Ball Grid Array) components, facilitating efficient desoldering processes. With dimensions of 35mm in width and length, it is suitable for handling larger BGA components within the specified size range of the WTQB1000 system. The nozzle is part of a comprehensive range of accessories available for the WTQB1000, which enhances the versatility and functionality of the rework station. This product is essential for engineers looking to perform precise desoldering tasks on BGA components.

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, Bga, 35Mm X 35Mm; For Use With Weller - 02AC9452 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, Bga, 35Mm X 35Mm; For Use With Weller
02AC9452
Desoldering Nozzle, Bga, 35Mm X 35Mm; For Use With Weller 02AC9452
DESOLDERING NOZZLE, BGA, 35MM X 35MM; For Use With:Weller WTQB1000 Rework System; Tip / Nozzle Style:BGA; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:- RoHS Compliant: NA

DESOLDERING NOZZLE, BGA, 35MM X 35MM; For Use With:Weller WTQB1000 Rework System; Tip / Nozzle Style:BGA; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AC9452
Product Name Desoldering Nozzle, Bga, 35Mm X 35Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details