Weller Machinery Company Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller T0051388499

Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Weight - Metric:100g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Weight - Metric:100g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller - 71AJ9510 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller
71AJ9510
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller 71AJ9510
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Weight - Metric:100g RoHS Compliant: Yes

SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Weight - Metric:100g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9510
Product Name Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1047678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Thinline Weld Head - 89A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details