Weller Machinery Company Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller T0051387899

Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller - 71AJ9504 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
71AJ9504
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller 71AJ9504
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9504
Product Name Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372294 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Output 896 F (480 C)
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details