Weller Machinery Company Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Leaded / Lead Free Weller T0051386799

Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Weight - Metric:500gRoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Weight - Metric:500gRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Leaded / Lead Free Weller - 71AJ9494 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Leaded / Lead Free Weller
71AJ9494
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Leaded / Lead Free Weller 71AJ9494
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Weight - Metric:500gRoHS Compliant: Yes

SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Weight - Metric:500gRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9494
Product Name Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Leaded / Lead Free Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024520 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details