Weller Machinery Company Soldering Tip, Blade, 16Mm Rohs Compliant Weller T0050106799

Description
SOLDERING TIP, BLADE, 16MM ROHS COMPLIANT: YES
Description
SOLDERING TIP, BLADE, 16MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Blade, 16mm, part number 31AJ9519, features a patented thermal core technology that enhances heat transfer to the solder joint, ensuring consistent soldering and minimizing rework. It adheres to MIL-SPC and IPC standards, which helps reduce the risk of damage to sensitive components. The active tip technology allows for rapid heat-up and recovery times, with a sensor positioned close to the solder tip for optimal heat transfer. This design facilitates continuous workflow without downtime. The tip has a width of 16mm, a thickness of 1.5mm, and a length of 27mm, with a power rating of 150W. It is packaged as a single unit and is compliant with RoHS standards. The tip's unique design allows for tool-free changes, making it 20% faster to replace compared to leading competitors. This product is compatible with the WX platform, which supports all active tips and tools for hand soldering applications.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Blade, 16mm, part number 31AJ9519, features a patented thermal core technology that enhances heat transfer to the solder joint, ensuring consistent soldering and minimizing rework. It adheres to MIL-SPC and IPC standards, which helps reduce the risk of damage to sensitive components. The active tip technology allows for rapid heat-up and recovery times, with a sensor positioned close to the solder tip for optimal heat transfer. This design facilitates continuous workflow without downtime. The tip has a width of 16mm, a thickness of 1.5mm, and a length of 27mm, with a power rating of 150W. It is packaged as a single unit and is compliant with RoHS standards. The tip's unique design allows for tool-free changes, making it 20% faster to replace compared to leading competitors. This product is compatible with the WX platform, which supports all active tips and tools for hand soldering applications.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Blade, 16Mm Rohs Compliant Weller - 31AJ9519 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Blade, 16Mm Rohs Compliant Weller
31AJ9519
Soldering Tip, Blade, 16Mm Rohs Compliant Weller 31AJ9519
SOLDERING TIP, BLADE, 16MM ROHS COMPLIANT: YES

SOLDERING TIP, BLADE, 16MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9519
Product Name Soldering Tip, Blade, 16Mm Rohs Compliant Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631099 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Plastic Welding Machines - TWINNY T - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details