Weller Machinery Company Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller ST-3

Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller - 33F178 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
33F178
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller 33F178
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75" RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F178
Product Name Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512626 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details