Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
WELLER MACHINERY COMPANY
SPI 41 TIP 2.0MM -- SOLDERING IRON TIP, CHISEL, 2 MM ROHS COMPLIANT WELLER
Weller Machinery Company
Soldering Iron Tip, Chisel, 2 Mm Rohs Compliant Weller
SPI 41 TIP 2.0MM
Description
Soldering Iron Tip, Chisel, 2 mm RoHS Compliant: NA
Newark, An Avnet Company
Done
Datasheet
Description
Soldering Iron Tip, Chisel, 2 mm RoHS Compliant: NA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2 Mm Rohs Compliant Weller
42M2570
Soldering Iron Tip, Chisel, 2 Mm Rohs Compliant Weller
42M2570
Soldering Iron Tip, Chisel, 2 mm RoHS Compliant: NA
Soldering Iron Tip, Chisel, 2 mm RoHS Compliant: NA
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
42M2570
Product Name
Soldering Iron Tip, Chisel, 2 Mm Rohs Compliant Weller
Unlock Full Specs
to access all available technical data
Similar Products
Inductotherm Group
Rotor Brazing System
Specs
Equipment Type
Complete System
Process Capability
Brazing; Soldering Stations, Irons & Accessories
Peak Power
300 kwatts
View Details
RS Components, Ltd.
Welders
588989
Specs
Process Capability
Resistance - Spot; Welding
Output Current
13 amps
View Details
Miller Electric Manufacturing Co.
TIG (GTAW) Welding Machines
Specs
Equipment Type
Complete System
Process Capability
Welding; TIG (GTAW)
Material Capability
Mild Steel, Aluminum, Or Stainless Steel
View Details
AMADA Weld Tech
Thinline Weld Head
90ADT
Specs
Equipment Type
Complete System; Weld Head
Process Capability
Resistance - Spot; Welding
AC Input Voltage
115/120V_60Hz (optional feature)
View Details