Weller Machinery Company Soldering Iron, 900 Degree F, 120V; Output Power Weller SPG80L

Description
SOLDERING IRON, 900 DEGREE F, 120V; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 900 DEGREE F, 120V; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 900 Degree F, 120V; Output Power Weller - 32H1548 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 900 Degree F, 120V; Output Power Weller
32H1548
Soldering Iron, 900 Degree F, 120V; Output Power Weller 32H1548
SOLDERING IRON, 900 DEGREE F, 120V; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:-; Plug Type:- RoHS Compliant: NA

SOLDERING IRON, 900 DEGREE F, 120V; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32H1548
Product Name Soldering Iron, 900 Degree F, 120V; Output Power Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0650 kwatts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details