Weller Machinery Company Soldering Iron, 80W, 900 Degree Fahrenheit; Output Power Weller SP80NUS

Description
SOLDERING IRON, 80W, 900 DEGREE FAHRENHEIT; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No
Description
SOLDERING IRON, 80W, 900 DEGREE FAHRENHEIT; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, 900 Degree Fahrenheit; Output Power Weller - 96W2048 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 900 Degree Fahrenheit; Output Power Weller
96W2048
Soldering Iron, 80W, 900 Degree Fahrenheit; Output Power Weller 96W2048
SOLDERING IRON, 80W, 900 DEGREE FAHRENHEIT; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No

SOLDERING IRON, 80W, 900 DEGREE FAHRENHEIT; Output Power:80W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2048
Product Name Soldering Iron, 80W, 900 Degree Fahrenheit; Output Power Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1372232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0600 kwatts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Multioperator Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Induction Tube-welding System - ELOWELD - SMS Elotherm North America
Specs
Process Capability Welding (optional feature)
View Details