Weller Machinery Company Soldering Iron, 40W, 900 Degree Fahrenheit; Output Power Weller SP40NUS

Description
SOLDERING IRON, 40W, 900 DEGREE FAHRENHEIT; Output Power:40W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No
Datasheet
Description
SOLDERING IRON, 40W, 900 DEGREE FAHRENHEIT; Output Power:40W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 40W, 900 Degree Fahrenheit; Output Power Weller - 96W2047 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 40W, 900 Degree Fahrenheit; Output Power Weller
96W2047
Soldering Iron, 40W, 900 Degree Fahrenheit; Output Power Weller 96W2047
SOLDERING IRON, 40W, 900 DEGREE FAHRENHEIT; Output Power:40W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No

SOLDERING IRON, 40W, 900 DEGREE FAHRENHEIT; Output Power:40W; Heat Temperature Max:900°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2047
Product Name Soldering Iron, 40W, 900 Degree Fahrenheit; Output Power Weller
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 588991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 130 amps
View Details
Stud Welding Machine - PTS-2 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
The Scout CD Spot Welder -  - Sunstone Engineering
Sunstone Engineering
Specs
Process Capability Capacitive Discharge; Welding
View Details