Weller Machinery Company Soldering Iron Tip, Chisel, 1Mm; Tip / Nozzle Width Weller RTW 9MS

Description
SOLDERING IRON TIP, CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Chisel; For Use With:Weller Soldering Irons; Product Range:RTW Series RoHS Compliant: Yes
Description
SOLDERING IRON TIP, CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Chisel; For Use With:Weller Soldering Irons; Product Range:RTW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1mm is designed for use with Weller soldering irons and features a chisel tip style. The tip has a width of 1.0 mm (0.039 inches) and a thickness of 3.2 mm (0.13 inches). It is part of the RTW series and is RoHS compliant. The heating output is rated at 2x 40 W, making it suitable for various soldering applications. This product is packaged as a single unit.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1mm is designed for use with Weller soldering irons and features a chisel tip style. The tip has a width of 1.0 mm (0.039 inches) and a thickness of 3.2 mm (0.13 inches). It is part of the RTW series and is RoHS compliant. The heating output is rated at 2x 40 W, making it suitable for various soldering applications. This product is packaged as a single unit.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, Chisel, 1Mm; Tip / Nozzle Width Weller - 93X9233 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1Mm; Tip / Nozzle Width Weller
93X9233
Soldering Iron Tip, Chisel, 1Mm; Tip / Nozzle Width Weller 93X9233
SOLDERING IRON TIP, CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Chisel; For Use With:Weller Soldering Irons; Product Range:RTW Series RoHS Compliant: Yes

SOLDERING IRON TIP, CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Chisel; For Use With:Weller Soldering Irons; Product Range:RTW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93X9233
Product Name Soldering Iron Tip, Chisel, 1Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372294 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Output 896 F (480 C)
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details