Weller Machinery Company Rt Pico Tip, Chisel 1.3Mm?0.3Mm, Mil-Spec Rohs Compliant Weller RTP 013 S MS

Description
RT PICO TIP, CHISEL 1.3MM?0.3MM, MIL-SPEC ROHS COMPLIANT: NA
Description
RT PICO TIP, CHISEL 1.3MM?0.3MM, MIL-SPEC ROHS COMPLIANT: NA

Suppliers

Company
Product
Description
Supplier Links
Rt Pico Tip, Chisel 1.3Mm?0.3Mm, Mil-Spec Rohs Compliant Weller - 02AH5535 - Newark, An Avnet Company
Chicago, IL, United States
Rt Pico Tip, Chisel 1.3Mm?0.3Mm, Mil-Spec Rohs Compliant Weller
02AH5535
Rt Pico Tip, Chisel 1.3Mm?0.3Mm, Mil-Spec Rohs Compliant Weller 02AH5535
RT PICO TIP, CHISEL 1.3MM?0.3MM, MIL-SPEC ROHS COMPLIANT: NA

RT PICO TIP, CHISEL 1.3MM?0.3MM, MIL-SPEC ROHS COMPLIANT: NA

Supplier's Site
Soldering Tip, Chisel, 1.3Mm; For Use With Weller - 31AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 1.3Mm; For Use With Weller
31AJ9468
Soldering Tip, Chisel, 1.3Mm; For Use With Weller 31AJ9468
SOLDERING TIP, CHISEL, 1.3MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:1.3mm; Tip / Nozzle Length:16.3mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 1.3MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:1.3mm; Tip / Nozzle Length:16.3mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 02AH5535 31AJ9468
Product Name Rt Pico Tip, Chisel 1.3Mm?0.3Mm, Mil-Spec Rohs Compliant Weller Soldering Tip, Chisel, 1.3Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796035 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Medium Duty Cutting Tip - 3-101-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1/2"
View Details
MIG Spool Gun - MT-250SG - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details