Weller Machinery Company Soldering Tip, Knife, 2.5Mm; For Use With Weller RTM 025 K MS

Description
SOLDERING TIP, KNIFE, 2.5MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Knife; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:19mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOLDERING TIP, KNIFE, 2.5MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Knife; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:19mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Knife, 2.5Mm; For Use With Weller - 31AJ9434 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Knife, 2.5Mm; For Use With Weller
31AJ9434
Soldering Tip, Knife, 2.5Mm; For Use With Weller 31AJ9434
SOLDERING TIP, KNIFE, 2.5MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Knife; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:19mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, KNIFE, 2.5MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Knife; Tip / Nozzle Width:2.5mm; Tip / Nozzle Length:19mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9434
Product Name Soldering Tip, Knife, 2.5Mm; For Use With Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122190 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details