Weller Machinery Company Tip, Soldering Iron, Needle, 0.2Mm; Tip / Nozzle Width Weller RTM 002 C

Description
TIP, SOLDERING IRON, NEEDLE, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Needle; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, NEEDLE, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Needle; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Needle, 0.2Mm; Tip / Nozzle Width Weller - 24K3763 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Needle, 0.2Mm; Tip / Nozzle Width Weller
24K3763
Tip, Soldering Iron, Needle, 0.2Mm; Tip / Nozzle Width Weller 24K3763
TIP, SOLDERING IRON, NEEDLE, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Needle; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

TIP, SOLDERING IRON, NEEDLE, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Needle; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24K3763
Product Name Tip, Soldering Iron, Needle, 0.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631934 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details