Weller Machinery Company Tip, Soldering Pencil, Chisel, 2.2Mm; Tip / Nozzle Width Weller RT8

Description
TIP, SOLDERING PENCIL, CHISEL, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRS Micro Rework Soldering Station & Type WMRP Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING PENCIL, CHISEL, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRS Micro Rework Soldering Station & Type WMRP Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Chisel, 2.2Mm; Tip / Nozzle Width Weller - 39M3636 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Chisel, 2.2Mm; Tip / Nozzle Width Weller
39M3636
Tip, Soldering Pencil, Chisel, 2.2Mm; Tip / Nozzle Width Weller 39M3636
TIP, SOLDERING PENCIL, CHISEL, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRS Micro Rework Soldering Station & Type WMRP Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA

TIP, SOLDERING PENCIL, CHISEL, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRS Micro Rework Soldering Station & Type WMRP Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39M3636
Product Name Tip, Soldering Pencil, Chisel, 2.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 120 amps
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details