Weller Machinery Company Tip, Chisel, Straight, 1.5Mm X 0.4Mm; Tip / Nozzle Width Weller RT 4MS

Description
TIP, CHISEL, STRAIGHT, 1.5Mm x 0.4MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:19mm; Tip Size RoHS Compliant: NA
Description
TIP, CHISEL, STRAIGHT, 1.5Mm x 0.4MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:19mm; Tip Size RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Chisel, Straight, 1.5Mm X 0.4Mm; Tip / Nozzle Width Weller - 27AJ9128 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, Straight, 1.5Mm X 0.4Mm; Tip / Nozzle Width Weller
27AJ9128
Tip, Chisel, Straight, 1.5Mm X 0.4Mm; Tip / Nozzle Width Weller 27AJ9128
TIP, CHISEL, STRAIGHT, 1.5Mm x 0.4MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:19mm; Tip Size RoHS Compliant: NA

TIP, CHISEL, STRAIGHT, 1.5Mm x 0.4MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:19mm; Tip Size RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9128
Product Name Tip, Chisel, Straight, 1.5Mm X 0.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024493 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details