Weller Machinery Company Needle Tip, 0.2Mm; Tip / Nozzle Width Weller RT 1MS

Description
NEEDLE TIP, 0.2MM; Tip / Nozzle Width:3.4mm; Tip / Nozzle Style:Needle; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:20mm; Tip Size A x RoHS Compliant: NA
Datasheet
Description
NEEDLE TIP, 0.2MM; Tip / Nozzle Width:3.4mm; Tip / Nozzle Style:Needle; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:20mm; Tip Size A x RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Tip, 0.2Mm; Tip / Nozzle Width Weller - 27AJ9125 - Newark, An Avnet Company
Chicago, IL, United States
Needle Tip, 0.2Mm; Tip / Nozzle Width Weller
27AJ9125
Needle Tip, 0.2Mm; Tip / Nozzle Width Weller 27AJ9125
NEEDLE TIP, 0.2MM; Tip / Nozzle Width:3.4mm; Tip / Nozzle Style:Needle; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:20mm; Tip Size A x RoHS Compliant: NA

NEEDLE TIP, 0.2MM; Tip / Nozzle Width:3.4mm; Tip / Nozzle Style:Needle; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:20mm; Tip Size A x RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9125
Product Name Needle Tip, 0.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details