Weller Machinery Company Solder Station Power Supply, 80W, 230V; Supply Voltage V Ac Weller PU 81 EU

Description
SOLDER STATION POWER SUPPLY, 80W, 230V; Supply Voltage V AC:240V; Power Rating:80W; For Use With:Weller WSD81, WSD51 Soldering Station; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); Temperature Max:450°C; Temperature RoHS Compliant: NA
Datasheet
Description
SOLDER STATION POWER SUPPLY, 80W, 230V; Supply Voltage V AC:240V; Power Rating:80W; For Use With:Weller WSD81, WSD51 Soldering Station; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); Temperature Max:450°C; Temperature RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Station Power Supply, 80W, 230V; Supply Voltage V Ac Weller - 31AJ9408 - Newark, An Avnet Company
Chicago, IL, United States
Solder Station Power Supply, 80W, 230V; Supply Voltage V Ac Weller
31AJ9408
Solder Station Power Supply, 80W, 230V; Supply Voltage V Ac Weller 31AJ9408
SOLDER STATION POWER SUPPLY, 80W, 230V; Supply Voltage V AC:240V; Power Rating:80W; For Use With:Weller WSD81, WSD51 Soldering Station; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); Temperature Max:450°C; Temperature RoHS Compliant: NA

SOLDER STATION POWER SUPPLY, 80W, 230V; Supply Voltage V AC:240V; Power Rating:80W; For Use With:Weller WSD81, WSD51 Soldering Station; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); Temperature Max:450°C; Temperature RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9408
Product Name Solder Station Power Supply, 80W, 230V; Supply Voltage V Ac Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512654 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details