Weller Machinery Company Tip, Soldering Pencil, Conical, 0.79Mm; Tip / Nozzle Width Weller PTO8

Description
TIP, SOLDERING PENCIL, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING PENCIL, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Conical, 0.79Mm; Tip / Nozzle Width Weller - 09B9935 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Conical, 0.79Mm; Tip / Nozzle Width Weller
09B9935
Tip, Soldering Pencil, Conical, 0.79Mm; Tip / Nozzle Width Weller 09B9935
TIP, SOLDERING PENCIL, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: NA

TIP, SOLDERING PENCIL, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9935
Product Name Tip, Soldering Pencil, Conical, 0.79Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details